Murata Power Solutions Ceramic Capacitors GRM0225C1H100JA03L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0225C1H100JA03LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0225C1H100JA03LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 50V C0G/NP0 01005

CAP CER 10PF 50V C0G/NP0 01005

Buy Now Datasheet
Cap, 10Pf, 50Vdc, Mlcc, 01005 Rohs Compliant Murata - 34AH0740 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50Vdc, Mlcc, 01005 Rohs Compliant Murata
34AH0740
Cap, 10Pf, 50Vdc, Mlcc, 01005 Rohs Compliant Murata 34AH0740
CAP, 10PF, 50VDC, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 10PF, 50VDC, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0225C1H100JA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1H100JA03L
Ceramic Capacitors GRM0225C1H100JA03L
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0225C1H100JA03LTR-ND 34AH0740 GRM0225C1H100JA03L
Product Name Ceramic Capacitors Cap, 10Pf, 50Vdc, Mlcc, 01005 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C11AH8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details