0.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
0.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
CAP CER 0.4PF 25V C0G/NP0 01005
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-13797-1-ND | GRM0225C1ER40BA03L |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 25 volts | 25 volts |