9.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
25V 9.8pF null 01005 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 9.8PF 25V C0G/NP0 01005
CAP CER 9.8PF 25V C0G/NP0 01005
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-13786-2-ND | GRM0225C1E9R8CA03L | GRM0225C1E9R8CA03L | GRM0225C1E9R8CA03L |
| Product Name | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |