Murata Electronics Capacitors - Ceramic Capacitors GRM0225C1E8R2DA03L

Description
Win Source Part Number: 962315-GRM0225C1E8R2 DA03L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 40,000 Capacitance: 8.2 pF Tolerance: ±0.5pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): GRM0335C1E8R2DA01D; GRM0335C1E8R2BA01D; GRM0335C1E8R2CA01D; C0603C0G1E8R2C030BG; CL03C8R2CA3GNNC; 04025A8R2CAT2A; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13723-6,490-1372 3-2,490-13723-1,490- 13723-6-ND,490-13723 -6INACTIVE Base Product Number: GRM0225C1E
Request a Quote Datasheet
Description
Win Source Part Number: 962315-GRM0225C1E8R2 DA03L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 40,000 Capacitance: 8.2 pF Tolerance: ±0.5pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): GRM0335C1E8R2DA01D; GRM0335C1E8R2BA01D; GRM0335C1E8R2CA01D; C0603C0G1E8R2C030BG; CL03C8R2CA3GNNC; 04025A8R2CAT2A; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13723-6,490-1372 3-2,490-13723-1,490- 13723-6-ND,490-13723 -6INACTIVE Base Product Number: GRM0225C1E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 962315-GRM0225C1E8R2DA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
962315-GRM0225C1E8R2DA03L
Capacitors - Ceramic Capacitors 962315-GRM0225C1E8R2DA03L
Win Source Part Number: 962315-GRM0225C1E8R2 DA03L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 40,000 Capacitance: 8.2 pF Tolerance: ±0.5pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): GRM0335C1E8R2DA01D; GRM0335C1E8R2BA01D; GRM0335C1E8R2CA01D; C0603C0G1E8R2C030BG; CL03C8R2CA3GNNC; 04025A8R2CAT2A; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13723-6,490-1372 3-2,490-13723-1,490- 13723-6-ND,490-13723 -6INACTIVE Base Product Number: GRM0225C1E

Win Source Part Number: 962315-GRM0225C1E8R2DA03L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 40,000
Capacitance: 8.2 pF
Tolerance: ±0.5pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): GRM0335C1E8R2DA01D; GRM0335C1E8R2BA01D; GRM0335C1E8R2CA01D; C0603C0G1E8R2C030BG; CL03C8R2CA3GNNC; 04025A8R2CAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-13723-6,490-13723-2,490-13723-1,490-13723-6-ND,490-13723-6INACTIVE
Base Product Number: GRM0225C1E

Buy Now Datasheet
Ceramic Capacitors - 490-13723-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13723-1-ND
Ceramic Capacitors 490-13723-1-ND
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13723-2-ND
Ceramic Capacitors 490-13723-2-ND
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
8.2PF 25V Capacitor
60-GRM0225C1E8R2DA03L
8.2PF 25V Capacitor 60-GRM0225C1E8R2DA03L
CAP CER 8.2PF 25V C0G/NP0 01005 Product overview: GRM0225C1E8R2DA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E8R2DA03 L can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 25V C0G/NP0 01005 Product overview: GRM0225C1E8R2DA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E8R2DA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM0225C1E8R2DA03L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0225C1E8R2DA03L
Capacitors - Ceramic Capacitors GRM0225C1E8R2DA03L
CAP CER 8.2PF 25V C0G/NP0 01005

CAP CER 8.2PF 25V C0G/NP0 01005

Supplier's Site
Ceramic Capacitors - GRM0225C1E8R2DA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E8R2DA03L
Ceramic Capacitors GRM0225C1E8R2DA03L
CAP CER 8.2PF 25V C0G/NP0 01005

CAP CER 8.2PF 25V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 962315-GRM0225C1E8R2DA03L 490-13723-1-ND 60-GRM0225C1E8R2DA03L GRM0225C1E8R2DA03L GRM0225C1E8R2DA03L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 8.2PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-336SMH100M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers