Murata Electronics Ceramic Capacitors GRM0225C1E6R0BA03L

Description
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13633-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13633-2-ND
Ceramic Capacitors 490-13633-2-ND
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13633-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13633-1-ND
Ceramic Capacitors 490-13633-1-ND
6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E6R0BA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E6R0BA03L
Ceramic Capacitors GRM0225C1E6R0BA03L
CAP CER 6PF 25V C0G/NP0 01005

CAP CER 6PF 25V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-13633-2-ND GRM0225C1E6R0BA03L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data