Murata Electronics 4PF 25V Capacitor GRM0225C1E4R0CA03L

Description
CAP CER 4PF 25V C0G/NP0 01005 Product overview: GRM0225C1E4R0CA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E4R0CA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4PF 25V C0G/NP0 01005 Product overview: GRM0225C1E4R0CA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E4R0CA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4PF 25V Capacitor
60-GRM0225C1E4R0CA03L
4PF 25V Capacitor 60-GRM0225C1E4R0CA03L
CAP CER 4PF 25V C0G/NP0 01005 Product overview: GRM0225C1E4R0CA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E4R0CA03 L can be used for catalog matching and distributor lookup.

CAP CER 4PF 25V C0G/NP0 01005 Product overview: GRM0225C1E4R0CA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E4R0CA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13565-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13565-2-ND
Ceramic Capacitors 490-13565-2-ND
4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E4R0CA03L - 919698-GRM0225C1E4R0CA03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1E4R0CA03L
919698-GRM0225C1E4R0CA03L
Ceramic Capacitors - GRM0225C1E4R0CA03L 919698-GRM0225C1E4R0CA03L
Manufacturer: Murata Electronics North America Win Source Part Number: 919698-GRM0225C1E4R0 CA03L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13565-1, 490-13565-2, 490-13565-6-ND, 490-13565-6INACTIVE, 490-13565-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919698-GRM0225C1E4R0CA03L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 4 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0225C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13565-1, 490-13565-2, 490-13565-6-ND, 490-13565-6INACTIVE, 490-13565-6

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0225C1E4R0CA03L
CAP CER 4PF 25V C0G/NP0 01005

CAP CER 4PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0225C1E4R0CA03L 490-13565-2-ND 919698-GRM0225C1E4R0CA03L GRM0225C1E4R0CA03L
Product Name 4PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM0225C1E4R0CA03L Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-6 microF 4.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details