Murata Electronics Ceramic Capacitors GRM0225C1E3R2BDAEL

Description
3.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10109-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10109-2-ND
Ceramic Capacitors 490-10109-2-ND
3.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

3.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-10109-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details