Murata Electronics Ceramic Capacitors GRM0225C1E390GA02L

Description
39pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
39pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10101-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10101-1-ND
Ceramic Capacitors 490-10101-1-ND
39pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

39pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10101-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10101-2-ND
Ceramic Capacitors 490-10101-2-ND
39pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

39pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E390GA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E390GA02L
Ceramic Capacitors GRM0225C1E390GA02L
CAP CER 39PF 25V C0G/NP0 01005

CAP CER 39PF 25V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-10101-1-ND GRM0225C1E390GA02L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1943364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details