Murata Electronics 33PF 25V Capacitor GRM0225C1E330JA02L

Description
CAP CER 33PF 25V C0G/NP0 01005 Product overview: GRM0225C1E330JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E330JA02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 33PF 25V C0G/NP0 01005 Product overview: GRM0225C1E330JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E330JA02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33PF 25V Capacitor
60-GRM0225C1E330JA02L
33PF 25V Capacitor 60-GRM0225C1E330JA02L
CAP CER 33PF 25V C0G/NP0 01005 Product overview: GRM0225C1E330JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E330JA02 L can be used for catalog matching and distributor lookup.

CAP CER 33PF 25V C0G/NP0 01005 Product overview: GRM0225C1E330JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E330JA02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0225C1E330JA02L - 745860-GRM0225C1E330JA02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1E330JA02L
745860-GRM0225C1E330JA02L
Ceramic Capacitors - GRM0225C1E330JA02L 745860-GRM0225C1E330JA02L
Manufacturer: Murata Electronics North America Win Source Part Number: 745860-GRM0225C1E330 JA02L Manufacturer Homepage: www.murata.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 745860-GRM0225C1E330JA02L
Manufacturer Homepage: www.murata.com
Reference case: SMD
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now
Ceramic Capacitors - 490-10100-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10100-1-ND
Ceramic Capacitors 490-10100-1-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10100-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10100-2-ND
Ceramic Capacitors 490-10100-2-ND
33pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

33pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E330JA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E330JA02L
Ceramic Capacitors GRM0225C1E330JA02L
CAP CER 33PF 25V C0G/NP0 01005

CAP CER 33PF 25V C0G/NP0 01005

Supplier's Site Datasheet
Cap, 33Pf, 25V, Mlcc, 01005 Rohs Compliant Murata - 36AJ9385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 25V, Mlcc, 01005 Rohs Compliant Murata
36AJ9385
Cap, 33Pf, 25V, Mlcc, 01005 Rohs Compliant Murata 36AJ9385
CAP, 33PF, 25V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 33PF, 25V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0225C1E330JA02L 745860-GRM0225C1E330JA02L 490-10100-1-ND GRM0225C1E330JA02L 36AJ9385
Product Name 33PF 25V Capacitor Ceramic Capacitors - GRM0225C1E330JA02L Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 25V, Mlcc, 01005 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers