Murata Electronics 22PF 25V Capacitor GRM0225C1E220JA02L

Description
CAP CER 22PF 25V C0G/NP0 01005 Product overview: GRM0225C1E220JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E220JA02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 25V C0G/NP0 01005 Product overview: GRM0225C1E220JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E220JA02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 25V Capacitor
60-GRM0225C1E220JA02L
22PF 25V Capacitor 60-GRM0225C1E220JA02L
CAP CER 22PF 25V C0G/NP0 01005 Product overview: GRM0225C1E220JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E220JA02 L can be used for catalog matching and distributor lookup.

CAP CER 22PF 25V C0G/NP0 01005 Product overview: GRM0225C1E220JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E220JA02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0225C1E220JA02L - 753361-GRM0225C1E220JA02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1E220JA02L
753361-GRM0225C1E220JA02L
Ceramic Capacitors - GRM0225C1E220JA02L 753361-GRM0225C1E220JA02L
Manufacturer: Murata Electronics North America Win Source Part Number: 753361-GRM0225C1E220 JA02L Packaging: Cut Tape (CT) Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 22pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 01005 (0402 Metric) Thickness (Maximum): 0.009" (0.22mm) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 753361-GRM0225C1E220JA02L
Packaging: Cut Tape (CT)
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 22pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 01005 (0402 Metric)
Thickness (Maximum): 0.009" (0.22mm)
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)

Buy Now
Ceramic Capacitors - 490-13503-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13503-2-ND
Ceramic Capacitors 490-13503-2-ND
22pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13503-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13503-1-ND
Ceramic Capacitors 490-13503-1-ND
22pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E220JA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E220JA02L
Ceramic Capacitors GRM0225C1E220JA02L
CAP CER 22PF 25V C0G/NP0 01005

CAP CER 22PF 25V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0225C1E220JA02L 753361-GRM0225C1E220JA02L 490-13503-2-ND GRM0225C1E220JA02L
Product Name 22PF 25V Capacitor Ceramic Capacitors - GRM0225C1E220JA02L Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1913137P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details