Murata Electronics Ceramic Capacitors GRM0225C1E180GA02L

Description
18pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
18pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13470-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13470-2-ND
Ceramic Capacitors 490-13470-2-ND
18pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

18pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13470-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13470-1-ND
Ceramic Capacitors 490-13470-1-ND
18pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

18pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Cap, 18Pf, 25V, Mlcc, 01005; Capacitance Murata - 66AH5990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 25V, Mlcc, 01005; Capacitance Murata
66AH5990
Cap, 18Pf, 25V, Mlcc, 01005; Capacitance Murata 66AH5990
CAP, 18PF, 25V, MLCC, 01005; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 18PF, 25V, MLCC, 01005; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-13470-2-ND 66AH5990
Product Name Ceramic Capacitors Cap, 18Pf, 25V, Mlcc, 01005; Capacitance Murata
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details