Murata Electronics 12PF 25V Capacitor GRM0225C1E120JA03L

Description
CAP CER 12PF 25V C0G/NP0 01005 Product overview: GRM0225C1E120JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E120JA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 12PF 25V C0G/NP0 01005 Product overview: GRM0225C1E120JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E120JA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12PF 25V Capacitor
60-GRM0225C1E120JA03L
12PF 25V Capacitor 60-GRM0225C1E120JA03L
CAP CER 12PF 25V C0G/NP0 01005 Product overview: GRM0225C1E120JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E120JA03 L can be used for catalog matching and distributor lookup.

CAP CER 12PF 25V C0G/NP0 01005 Product overview: GRM0225C1E120JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E120JA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358399-GRM0225C1E120JA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358399-GRM0225C1E120JA03L
Capacitors - Ceramic Capacitors 1358399-GRM0225C1E120JA03L
Win Source Part Number: 1358399-GRM0225C1E12 0JA03L Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel (TR) Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM0225C1E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 12 pF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm)

Win Source Part Number: 1358399-GRM0225C1E120JA03L
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 01005 (0402 Metric)
Base Product Number: GRM0225C1E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 12 pF
Tolerance: ±5%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)

Buy Now Datasheet
Ceramic Capacitors - 490-13467-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13467-1-ND
Ceramic Capacitors 490-13467-1-ND
12pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

12pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13467-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13467-2-ND
Ceramic Capacitors 490-13467-2-ND
12pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

12pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E120JA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E120JA03L
Ceramic Capacitors GRM0225C1E120JA03L
CAP CER 12PF 25V C0G/NP0 01005

CAP CER 12PF 25V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0225C1E120JA03L 1358399-GRM0225C1E120JA03L 490-13467-1-ND GRM0225C1E120JA03L
Product Name 12PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details