12pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
12pF ±2% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
CAP, 12PF, 25V, MLCC, 01005; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
CAP CER 12PF 25V C0G/NP0 01005
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-13466-2-ND | 66AH5989 | GRM0225C1E120GA03L |
| Product Name | Ceramic Capacitors | Cap, 12Pf, 25V, Mlcc, 01005; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |