Murata Electronics Capacitors - Ceramic Capacitors GRM0225C1E100JA03L

Description
Win Source Part Number: 1358413-GRM0225C1E10 0JA03L Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel (TR) Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM0225C1E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1358413-GRM0225C1E10 0JA03L Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel (TR) Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM0225C1E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358413-GRM0225C1E100JA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358413-GRM0225C1E100JA03L
Capacitors - Ceramic Capacitors 1358413-GRM0225C1E100JA03L
Win Source Part Number: 1358413-GRM0225C1E10 0JA03L Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel (TR) Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM0225C1E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm)

Win Source Part Number: 1358413-GRM0225C1E100JA03L
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 01005 (0402 Metric)
Base Product Number: GRM0225C1E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)

Buy Now Datasheet
Singapore, Singapore
10PF 25V Capacitor
60-GRM0225C1E100JA03L
10PF 25V Capacitor 60-GRM0225C1E100JA03L
CAP CER 10PF 25V C0G/NP0 01005 Product overview: GRM0225C1E100JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E100JA03 L can be used for catalog matching and distributor lookup.

CAP CER 10PF 25V C0G/NP0 01005 Product overview: GRM0225C1E100JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E100JA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13465-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13465-1-ND
Ceramic Capacitors 490-13465-1-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13465-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13465-2-ND
Ceramic Capacitors 490-13465-2-ND
10pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E100JA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E100JA03L
Ceramic Capacitors GRM0225C1E100JA03L
CAP CER 10PF 25V C0G/NP0 01005

CAP CER 10PF 25V C0G/NP0 01005

Supplier's Site Datasheet
Cap, 10Pf, 25V, Mlcc, 01005 Rohs Compliant Murata - 36AJ9384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, Mlcc, 01005 Rohs Compliant Murata
36AJ9384
Cap, 10Pf, 25V, Mlcc, 01005 Rohs Compliant Murata 36AJ9384
CAP, 10PF, 25V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 10PF, 25V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358413-GRM0225C1E100JA03L 60-GRM0225C1E100JA03L 490-13465-1-ND GRM0225C1E100JA03L 36AJ9384
Product Name Capacitors - Ceramic Capacitors 10PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 25V, Mlcc, 01005 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1726265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details