Murata Electronics 0.5PF 16V Capacitor GRM0225C1CR50BA03L

Description
CAP CER 0.5PF 16V C0G 01005 Product overview: GRM0225C1CR50BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1CR50BA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.5PF 16V C0G 01005 Product overview: GRM0225C1CR50BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1CR50BA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5PF 16V Capacitor
60-GRM0225C1CR50BA03L
0.5PF 16V Capacitor 60-GRM0225C1CR50BA03L
CAP CER 0.5PF 16V C0G 01005 Product overview: GRM0225C1CR50BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1CR50BA03 L can be used for catalog matching and distributor lookup.

CAP CER 0.5PF 16V C0G 01005 Product overview: GRM0225C1CR50BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1CR50BA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0225C1CR50BA03LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 16V C0G 01005

CAP CER 0.5PF 16V C0G 01005

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1CR50BA03L - 959862-GRM0225C1CR50BA03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1CR50BA03L
959862-GRM0225C1CR50BA03L
Ceramic Capacitors - GRM0225C1CR50BA03L 959862-GRM0225C1CR50BA03L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959862-GRM0225C1CR50 BA03L Voltage Rating: 16 V Length: 400 µm Capacitance: 500 fF Temperature Coefficient: 30 ppm/°C Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959862-GRM0225C1CR50BA03L
Voltage Rating: 16 V
Length: 400 µm
Capacitance: 500 fF
Temperature Coefficient: 30 ppm/°C
Thickness: 200 µm
Height: 220 µm
Material: Ceramic
Width: 200 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Voltage Rating (DC): 16 V

Buy Now
Capacitors - Ceramic Capacitors GRM0225C1CR50BA03L
CAP CER 0.5PF 16V C0G 01005

CAP CER 0.5PF 16V C0G 01005

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0225C1CR50BA03L 490-GRM0225C1CR50BA03LTR-ND 959862-GRM0225C1CR50BA03L GRM0225C1CR50BA03L
Product Name 0.5PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM0225C1CR50BA03L Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-7 microF 5.00E-7 microF
WVAC 16 to ? volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details