9pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
CAP CER 9PF 16V C0G/NP0 01005
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GRM0225C1C9R0WA03LTR-ND | GRM0225C1C9R0WA03L |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 16 volts | 16 volts |