Murata Electronics Ceramic Capacitors GRM0225C1C8R0DA03L

Description
8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C1C8R0DA03L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0225C1C8R0DA03L-ND
Ceramic Capacitors GRM0225C1C8R0DA03L-ND
8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0225C1C8R0DA03L
CAP CER 8PF 16V C0G/NP0 01005

CAP CER 8PF 16V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM0225C1C8R0DA03L-ND GRM0225C1C8R0DA03L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details