Murata Electronics Custom Parts - Custom Parts (E - I) - GRM0225C1C5R6DA02D GRM0225C1C5R6DA02D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107389-GRM0225C1C5R 6DA02D Length: 400 µm Capacitance: 5.6 pF Thickness: 200 µm Width: 200 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Voltage Rating (DC): 16 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107389-GRM0225C1C5R 6DA02D Length: 400 µm Capacitance: 5.6 pF Thickness: 200 µm Width: 200 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Voltage Rating (DC): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GRM0225C1C5R6DA02D - 1107389-GRM0225C1C5R6DA02D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GRM0225C1C5R6DA02D
1107389-GRM0225C1C5R6DA02D
Custom Parts - Custom Parts (E - I) - GRM0225C1C5R6DA02D 1107389-GRM0225C1C5R6DA02D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107389-GRM0225C1C5R 6DA02D Length: 400 µm Capacitance: 5.6 pF Thickness: 200 µm Width: 200 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107389-GRM0225C1C5R6DA02D
Length: 400 µm
Capacitance: 5.6 pF
Thickness: 200 µm
Width: 200 µm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1107389-GRM0225C1C5R6DA02D
Product Name Custom Parts - Custom Parts (E - I) - GRM0225C1C5R6DA02D
Unlock Full Specs
to access all available technical data

Similar Products