Murata Electronics Ceramic Capacitors - GRM0225C1C330JD05L GRM0225C1C330JD05L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061014-GRM0225C1C33 0JD05L Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 16 V Length: 400 µm Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 5 % Thickness: 200 µm Height: 200 µm Width: 200 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 200 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1005 Voltage Rating (DC): 16 V Dielectric: C0G
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061014-GRM0225C1C33 0JD05L Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 16 V Length: 400 µm Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 5 % Thickness: 200 µm Height: 200 µm Width: 200 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 200 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1005 Voltage Rating (DC): 16 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C1C330JD05L - 1061014-GRM0225C1C330JD05L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C330JD05L
1061014-GRM0225C1C330JD05L
Ceramic Capacitors - GRM0225C1C330JD05L 1061014-GRM0225C1C330JD05L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061014-GRM0225C1C33 0JD05L Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 16 V Length: 400 µm Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 5 % Thickness: 200 µm Height: 200 µm Width: 200 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 200 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1005 Voltage Rating (DC): 16 V Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061014-GRM0225C1C330JD05L
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 400 µm
Mounting: SMD (SMT)
Capacitance: 33 pF
Tolerance: 5 %
Thickness: 200 µm
Height: 200 µm
Width: 200 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 200 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1005
Voltage Rating (DC): 16 V
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 33pF 16V Capacitor
60-GRM0225C1C330JD05L
SMD 33pF 16V Capacitor 60-GRM0225C1C330JD05L
Cap Ceramic 33pF 16V C0G 5% SMD 01005 125°C Embossed T/R Product overview: GRM0225C1C330JD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C330JD05 L can be used for catalog matching and distributor lookup.

Cap Ceramic 33pF 16V C0G 5% SMD 01005 125°C Embossed T/R Product overview: GRM0225C1C330JD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C330JD05L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061014-GRM0225C1C330JD05L 60-GRM0225C1C330JD05L
Product Name Ceramic Capacitors - GRM0225C1C330JD05L SMD 33pF 16V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details