Murata Electronics Ceramic Capacitors - GRM0225C1C2R4BA03L GRM0225C1C2R4BA03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919689-GRM0225C1C2R4 BA03L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1C2R4BA0 3L, 490-GRM0225C1C2R4BA0 3L-ND, 490-GRM0225C1C2R4BA0 3LTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919689-GRM0225C1C2R4 BA03L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1C2R4BA0 3L, 490-GRM0225C1C2R4BA0 3L-ND, 490-GRM0225C1C2R4BA0 3LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C1C2R4BA03L - 919689-GRM0225C1C2R4BA03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C2R4BA03L
919689-GRM0225C1C2R4BA03L
Ceramic Capacitors - GRM0225C1C2R4BA03L 919689-GRM0225C1C2R4BA03L
Manufacturer: Murata Electronics North America Win Source Part Number: 919689-GRM0225C1C2R4 BA03L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1C2R4BA0 3L, 490-GRM0225C1C2R4BA0 3L-ND, 490-GRM0225C1C2R4BA0 3LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919689-GRM0225C1C2R4BA03L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM0225C1C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM0225C1C2R4BA03L, 490-GRM0225C1C2R4BA03L-ND, 490-GRM0225C1C2R4BA03LTR

Buy Now
CAP CER MLCC Product overview: GRM0225C1C2R4BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C2R4BA03 L can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: GRM0225C1C2R4BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C2R4BA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0225C1C2R4BA03LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0225C1C2R4BA03L
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919689-GRM0225C1C2R4BA03L 60-GRM0225C1C2R4BA03L 490-GRM0225C1C2R4BA03LTR-ND GRM0225C1C2R4BA03L
Product Name Ceramic Capacitors - GRM0225C1C2R4BA03L Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.40E-6 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details