Murata Electronics Ceramic Capacitors - GRM0225C1C2R2BA03L GRM0225C1C2R2BA03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872866-GRM0225C1C2R2 BA03L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1C2R2BA0 3L, 490-GRM0225C1C2R2BA0 3L-ND, 490-GRM0225C1C2R2BA0 3LTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872866-GRM0225C1C2R2 BA03L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1C2R2BA0 3L, 490-GRM0225C1C2R2BA0 3L-ND, 490-GRM0225C1C2R2BA0 3LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C1C2R2BA03L - 872866-GRM0225C1C2R2BA03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C2R2BA03L
872866-GRM0225C1C2R2BA03L
Ceramic Capacitors - GRM0225C1C2R2BA03L 872866-GRM0225C1C2R2BA03L
Manufacturer: Murata Electronics North America Win Source Part Number: 872866-GRM0225C1C2R2 BA03L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1C2R2BA0 3L, 490-GRM0225C1C2R2BA0 3L-ND, 490-GRM0225C1C2R2BA0 3LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 872866-GRM0225C1C2R2BA03L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM0225C1C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM0225C1C2R2BA03L, 490-GRM0225C1C2R2BA03L-ND, 490-GRM0225C1C2R2BA03LTR

Buy Now
Ceramic Capacitors - 490-GRM0225C1C2R2BA03LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
CAP CER MLCC Product overview: GRM0225C1C2R2BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C2R2BA03 L can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: GRM0225C1C2R2BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C2R2BA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM0225C1C2R2BA03L
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Ceramic Capacitors - GRM0225C1C2R2BA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1C2R2BA03L
Ceramic Capacitors GRM0225C1C2R2BA03L
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872866-GRM0225C1C2R2BA03L 490-GRM0225C1C2R2BA03LTR-ND 60-GRM0225C1C2R2BA03L GRM0225C1C2R2BA03L GRM0225C1C2R2BA03L
Product Name Ceramic Capacitors - GRM0225C1C2R2BA03L Ceramic Capacitors Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1913137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details