Murata Electronics 22PF 16V Capacitor GRM0225C1C220JD05D

Description
CAP CER 22PF 16V C0G/NP0 01005 Product overview: GRM0225C1C220JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C220JD05 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 16V C0G/NP0 01005 Product overview: GRM0225C1C220JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C220JD05 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 16V Capacitor
60-GRM0225C1C220JD05D
22PF 16V Capacitor 60-GRM0225C1C220JD05D
CAP CER 22PF 16V C0G/NP0 01005 Product overview: GRM0225C1C220JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C220JD05 D can be used for catalog matching and distributor lookup.

CAP CER 22PF 16V C0G/NP0 01005 Product overview: GRM0225C1C220JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C220JD05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1015916-GRM0225C1C220JD05D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1015916-GRM0225C1C220JD05D
Capacitors - Ceramic Capacitors 1015916-GRM0225C1C220JD05D
Win Source Part Number: 1015916-GRM0225C1C22 0JD05D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Cut Tape (CT), Applications: General Purpose Standard Package: 20,000 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM0225C1C220JD01D,4 90-4526-6,490-4526-2 ,490-4526-1 Base Product Number: GRM0225C1C Product Status: Obsolete

Win Source Part Number: 1015916-GRM0225C1C220JD05D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Cut Tape (CT),
Applications: General Purpose
Standard Package: 20,000
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM0225C1C220JD01D,490-4526-6,490-4526-2,490-4526-1
Base Product Number: GRM0225C1C
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1C220JD05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1C220JD05D
Ceramic Capacitors GRM0225C1C220JD05D
CAP CER 22PF 16V C0G/NP0 01005

CAP CER 22PF 16V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM0225C1C220JD05D 1015916-GRM0225C1C220JD05D GRM0225C1C220JD05D
Product Name 22PF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers