Ceramic Capacitor
CAP CER MLCC Product overview: GRM0225C1C1R5BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C1R5BA03
Manufacturer: Murata Electronics North America
Win Source Part Number: 919685-GRM0225C1C1R5
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM0225C1C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM0225C1C1R5BA0
CAP CER MLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM0225C1C1R5BA03LTR-ND | 60-GRM0225C1C1R5BA03L | 919685-GRM0225C1C1R5BA03L | GRM0225C1C1R5BA03L |
| Product Name | Ceramic Capacitors | Capacitor | Ceramic Capacitors - GRM0225C1C1R5BA03L | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 16 volts |