Murata Electronics Ceramic Capacitors - GRM0225C1C1R0CA03L GRM0225C1C1R0CA03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919683-GRM0225C1C1R0 CA03L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919683-GRM0225C1C1R0 CA03L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C1C1R0CA03L - 919683-GRM0225C1C1R0CA03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C1R0CA03L
919683-GRM0225C1C1R0CA03L
Ceramic Capacitors - GRM0225C1C1R0CA03L 919683-GRM0225C1C1R0CA03L
Manufacturer: Murata Electronics North America Win Source Part Number: 919683-GRM0225C1C1R0 CA03L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919683-GRM0225C1C1R0CA03L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 1 pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0225C1C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1C1R0CA03L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0225C1C1R0CA03L-ND
Ceramic Capacitors GRM0225C1C1R0CA03L-ND
1pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

1pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
1PF 16V Capacitor
60-GRM0225C1C1R0CA03L
1PF 16V Capacitor 60-GRM0225C1C1R0CA03L
CAP CER 1PF 16V C0G/NP0 01005 Product overview: GRM0225C1C1R0CA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C1R0CA03 L can be used for catalog matching and distributor lookup.

CAP CER 1PF 16V C0G/NP0 01005 Product overview: GRM0225C1C1R0CA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C1R0CA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM0225C1C1R0CA03L
CAP CER 1PF 16V C0G/NP0 01005

CAP CER 1PF 16V C0G/NP0 01005

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919683-GRM0225C1C1R0CA03L GRM0225C1C1R0CA03L-ND 60-GRM0225C1C1R0CA03L GRM0225C1C1R0CA03L
Product Name Ceramic Capacitors - GRM0225C1C1R0CA03L Ceramic Capacitors 1PF 16V Capacitor Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 01005 (0402 Metric)
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details