Murata Electronics Capacitors - Ceramic Capacitors GRM0225C1C1R0BA03L

Description
Win Source Part Number: 1382172-GRM0225C1C1R 0BA03L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Applications: General Purpose Standard Package: 40,000 pcs Capacitance: 1 pF Tolerance: ±0.1pF Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM0225C1C Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382172-GRM0225C1C1R 0BA03L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Applications: General Purpose Standard Package: 40,000 pcs Capacitance: 1 pF Tolerance: ±0.1pF Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM0225C1C Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1382172-GRM0225C1C1R0BA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382172-GRM0225C1C1R0BA03L
Capacitors - Ceramic Capacitors 1382172-GRM0225C1C1R0BA03L
Win Source Part Number: 1382172-GRM0225C1C1R 0BA03L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Applications: General Purpose Standard Package: 40,000 pcs Capacitance: 1 pF Tolerance: ±0.1pF Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM0225C1C Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382172-GRM0225C1C1R0BA03L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR)
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Applications: General Purpose
Standard Package: 40,000 pcs
Capacitance: 1 pF
Tolerance: ±0.1pF
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics North America
Base Product Number: GRM0225C1C
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
1PF 16V Capacitor
60-GRM0225C1C1R0BA03L
1PF 16V Capacitor 60-GRM0225C1C1R0BA03L
CAP CER 1PF 16V C0G/NP0 01005 Product overview: GRM0225C1C1R0BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C1R0BA03 L can be used for catalog matching and distributor lookup.

CAP CER 1PF 16V C0G/NP0 01005 Product overview: GRM0225C1C1R0BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C1R0BA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0225C1C1R0BA03LTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0225C1C1R0BA03LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 16V C0G/NP0 01005

CAP CER 1PF 16V C0G/NP0 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0225C1C1R0BA03L
CAP CER 1PF 16V C0G/NP0 01005

CAP CER 1PF 16V C0G/NP0 01005

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1382172-GRM0225C1C1R0BA03L 60-GRM0225C1C1R0BA03L 490-GRM0225C1C1R0BA03LTR-ND GRM0225C1C1R0BA03L
Product Name Capacitors - Ceramic Capacitors 1PF 16V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
WVDC 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details