Murata Electronics SMD 18pF 16V Capacitor GRM0225C1C180JD05D

Description
Cap Ceramic 18pF 16V C0G 5% SMD 01005 125°C Paper T/R Product overview: GRM0225C1C180JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180JD05 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 18pF 16V C0G 5% SMD 01005 125°C Paper T/R Product overview: GRM0225C1C180JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180JD05 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 18pF 16V Capacitor
60-GRM0225C1C180JD05D
SMD 18pF 16V Capacitor 60-GRM0225C1C180JD05D
Cap Ceramic 18pF 16V C0G 5% SMD 01005 125°C Paper T/R Product overview: GRM0225C1C180JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180JD05 D can be used for catalog matching and distributor lookup.

Cap Ceramic 18pF 16V C0G 5% SMD 01005 125°C Paper T/R Product overview: GRM0225C1C180JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180JD05D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM0225C1C180JD05D - 1110258-GRM0225C1C180JD05D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C180JD05D
1110258-GRM0225C1C180JD05D
Ceramic Capacitors - GRM0225C1C180JD05D 1110258-GRM0225C1C180JD05D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110258-GRM0225C1C18 0JD05D Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 16 V Length: 400 µm Capacitance: 18 pF Tolerance: 5 % Thickness: 200 µm Height: 200 µm Width: 200 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 200 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1005 Voltage Rating (DC): 16 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 0402

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110258-GRM0225C1C180JD05D
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 400 µm
Capacitance: 18 pF
Tolerance: 5 %
Thickness: 200 µm
Height: 200 µm
Width: 200 µm
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 200 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1005
Voltage Rating (DC): 16 V
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 0402

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM0225C1C180JD05D 1110258-GRM0225C1C180JD05D
Product Name SMD 18pF 16V Capacitor Ceramic Capacitors - GRM0225C1C180JD05D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details