Murata Electronics Ceramic Capacitors GRM0225C1C180JA02L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0225C1C180JA02LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
CAP CER MLCC Product overview: GRM0225C1C180JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180JA02 L can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: GRM0225C1C180JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180JA02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0225C1C180JA02L - 919682-GRM0225C1C180JA02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C180JA02L
919682-GRM0225C1C180JA02L
Ceramic Capacitors - GRM0225C1C180JA02L 919682-GRM0225C1C180JA02L
Manufacturer: Murata Electronics North America Win Source Part Number: 919682-GRM0225C1C180 JA02L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1C180JA0 2L, 490-GRM0225C1C180JA0 2L-ND, 490-GRM0225C1C180JA0 2LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919682-GRM0225C1C180JA02L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM0225C1C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM0225C1C180JA02L, 490-GRM0225C1C180JA02L-ND, 490-GRM0225C1C180JA02LTR

Buy Now
Ceramic Capacitors - GRM0225C1C180JA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1C180JA02L
Ceramic Capacitors GRM0225C1C180JA02L
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Capacitors - Ceramic Capacitors GRM0225C1C180JA02L
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0225C1C180JA02LTR-ND 60-GRM0225C1C180JA02L 919682-GRM0225C1C180JA02L GRM0225C1C180JA02L GRM0225C1C180JA02L
Product Name Ceramic Capacitors Capacitor Ceramic Capacitors - GRM0225C1C180JA02L Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details