Murata Electronics SMD 18pF 16V Capacitor GRM0225C1C180GD05L

Description
Cap Ceramic 18pF 16V C0G 2% SMD 01005 125°C Plastic T/R Product overview: GRM0225C1C180GD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180GD05 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 18pF 16V C0G 2% SMD 01005 125°C Plastic T/R Product overview: GRM0225C1C180GD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180GD05 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 18pF 16V Capacitor
60-GRM0225C1C180GD05L
SMD 18pF 16V Capacitor 60-GRM0225C1C180GD05L
Cap Ceramic 18pF 16V C0G 2% SMD 01005 125°C Plastic T/R Product overview: GRM0225C1C180GD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180GD05 L can be used for catalog matching and distributor lookup.

Cap Ceramic 18pF 16V C0G 2% SMD 01005 125°C Plastic T/R Product overview: GRM0225C1C180GD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C180GD05L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM0225C1C180GD05L - 1061013-GRM0225C1C180GD05L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C180GD05L
1061013-GRM0225C1C180GD05L
Ceramic Capacitors - GRM0225C1C180GD05L 1061013-GRM0225C1C180GD05L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061013-GRM0225C1C18 0GD05L Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 16 V Length: 400 µm Mounting: SMD (SMT) Capacitance: 18 pF Tolerance: 2 % Thickness: 200 µm Height: 200 µm Width: 200 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 200 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1005 Voltage Rating (DC): 16 V Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061013-GRM0225C1C180GD05L
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 400 µm
Mounting: SMD (SMT)
Capacitance: 18 pF
Tolerance: 2 %
Thickness: 200 µm
Height: 200 µm
Width: 200 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 200 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1005
Voltage Rating (DC): 16 V
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM0225C1C180GD05L 1061013-GRM0225C1C180GD05L
Product Name SMD 18pF 16V Capacitor Ceramic Capacitors - GRM0225C1C180GD05L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details