Manufacturer: Murata Electronics
Win Source Part Number: 800644-GRM0225C1C150
Packaging: Cut Tape (CT)
Mounting Style: SMD
Applications: Use For General
Capacitance: 15pF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Thickness (Maximum): 0.009" (0.22mm)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CAP CER 15PF 16V C0G/NP0 01005 Product overview: GRM0225C1C150JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C150JD05
CAP CER 15PF 16V C0G/NP0 01005
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 800644-GRM0225C1C150JD05D | 60-GRM0225C1C150JD05D | GRM0225C1C150JD05D |
| Product Name | Ceramic Capacitors - GRM0225C1C150JD05D | 15PF 16V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts |
| WVAC | 16 volts | 16 volts | 16 volts |