Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120586-GRM0225C1C10
Length: 400 µm
Capacitance: 100 pF
Thickness: 200 µm
Width: 200 µm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 16 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1120586-GRM0225C1C101JA02D |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM0225C1C101JA02D |