Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968450-GRM0225C1C100
Length: 400 µm
Capacitance: 10 pF
Thickness: 200 µm
Width: 200 µm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 16 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968450-GRM0225C1C100GA03D |
| Product Name | OEM Parts - OEM Parts (F - I) - GRM0225C1C100GA03D |