Murata Electronics Ceramic Capacitors - GRM0225C0J680GD05L GRM0225C0J680GD05L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061012-GRM0225C0J68 0GD05L Packaging: Tape & Reel Voltage Rating: 6.3 V Length: 400 µm Capacitance: 68 pF Thickness: 200 µm Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061012-GRM0225C0J68 0GD05L Packaging: Tape & Reel Voltage Rating: 6.3 V Length: 400 µm Capacitance: 68 pF Thickness: 200 µm Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C0J680GD05L - 1061012-GRM0225C0J680GD05L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C0J680GD05L
1061012-GRM0225C0J680GD05L
Ceramic Capacitors - GRM0225C0J680GD05L 1061012-GRM0225C0J680GD05L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061012-GRM0225C0J68 0GD05L Packaging: Tape & Reel Voltage Rating: 6.3 V Length: 400 µm Capacitance: 68 pF Thickness: 200 µm Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061012-GRM0225C0J680GD05L
Packaging: Tape & Reel
Voltage Rating: 6.3 V
Length: 400 µm
Capacitance: 68 pF
Thickness: 200 µm
Width: 200 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 6.3 V

Buy Now
Singapore, Singapore
SMD 68pF 6.3V Capacitor
60-GRM0225C0J680GD05L
SMD 68pF 6.3V Capacitor 60-GRM0225C0J680GD05L
Cap Ceramic 68pF 6.3V C0G 2% SMD 01005 125°C Plastic T/R Product overview: GRM0225C0J680GD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C0J680GD05 L can be used for catalog matching and distributor lookup.

Cap Ceramic 68pF 6.3V C0G 2% SMD 01005 125°C Plastic T/R Product overview: GRM0225C0J680GD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C0J680GD05L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061012-GRM0225C0J680GD05L 60-GRM0225C0J680GD05L
Product Name Ceramic Capacitors - GRM0225C0J680GD05L SMD 68pF 6.3V Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 1572-1239-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details