Murata Electronics Ceramic Capacitors - GRM0222C1C121JA02L GRM0222C1C121JA02L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977518-GRM0222C1C121 JA02L Voltage Rating: 16 V Length: 400 µm Capacitance: 120 pF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977518-GRM0222C1C121 JA02L Voltage Rating: 16 V Length: 400 µm Capacitance: 120 pF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0222C1C121JA02L - 977518-GRM0222C1C121JA02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0222C1C121JA02L
977518-GRM0222C1C121JA02L
Ceramic Capacitors - GRM0222C1C121JA02L 977518-GRM0222C1C121JA02L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977518-GRM0222C1C121 JA02L Voltage Rating: 16 V Length: 400 µm Capacitance: 120 pF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977518-GRM0222C1C121JA02L
Voltage Rating: 16 V
Length: 400 µm
Capacitance: 120 pF
Tolerance: 5 %
Temperature Coefficient: 60 ppm/°C
Thickness: 200 µm
Height: 220 µm
Material: Ceramic
Width: 200 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Voltage Rating (DC): 16 V

Buy Now
General Up to 125‹C Reflow soldering Product overview: GRM0222C1C121JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0222C1C121JA02 L can be used for catalog matching and distributor lookup.

General Up to 125‹C Reflow soldering Product overview: GRM0222C1C121JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0222C1C121JA02L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 977518-GRM0222C1C121JA02L 60-GRM0222C1C121JA02L
Product Name Ceramic Capacitors - GRM0222C1C121JA02L Capacitor
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details