Murata Electronics Ceramic Capacitors GRM011R60J102KE01L

Description
CAP CER 1000PF 6.3V X5R 08004
Request a Quote Datasheet
Description
CAP CER 1000PF 6.3V X5R 08004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM011R60J102KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 6.3V X5R 08004

CAP CER 1000PF 6.3V X5R 08004

Buy Now Datasheet
Ceramic Capacitors - GRM011R60J102KE01L - 962070-GRM011R60J102KE01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM011R60J102KE01L
962070-GRM011R60J102KE01L
Ceramic Capacitors - GRM011R60J102KE01L 962070-GRM011R60J102KE01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962070-GRM011R60J102 KE01L Voltage Rating: 6.3 V Length: 250 µm Capacitance: 1 nF Tolerance: 10 % Thickness: 125 µm Height: 138 µm Material: Ceramic Width: 125 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -55 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962070-GRM011R60J102KE01L
Voltage Rating: 6.3 V
Length: 250 µm
Capacitance: 1 nF
Tolerance: 10 %
Thickness: 125 µm
Height: 138 µm
Material: Ceramic
Width: 125 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -55 °C

Buy Now
Singapore, Singapore
1000PF 6.3V Capacitor
60-GRM011R60J102KE01L
1000PF 6.3V Capacitor 60-GRM011R60J102KE01L
CAP CER 1000PF 6.3V X5R 08004 Product overview: GRM011R60J102KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM011R60J102KE01 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 6.3V X5R 08004 Product overview: GRM011R60J102KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM011R60J102KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM011R60J102KE01L
CAP CER 1000PF 6.3V X5R 08004

CAP CER 1000PF 6.3V X5R 08004

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM011R60J102KE01LTR-ND 962070-GRM011R60J102KE01L 60-GRM011R60J102KE01L GRM011R60J102KE01L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM011R60J102KE01L 1000PF 6.3V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX332K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details