Murata Electronics Ceramic Capacitors GRM0115C1E151GE01L

Description
CAP CER 150PF 25V C0G/NP0 008004
Request a Quote Datasheet
Description
CAP CER 150PF 25V C0G/NP0 008004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0115C1E151GE01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 25V C0G/NP0 008004

CAP CER 150PF 25V C0G/NP0 008004

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0115C1E151GE01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 25V C0G/NP0 008004

CAP CER 150PF 25V C0G/NP0 008004

Buy Now Datasheet
Ceramic Capacitors - GRM0115C1E151GE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0115C1E151GE01L
Ceramic Capacitors GRM0115C1E151GE01L
CAP MLCC 150PF 25V C0G 008004

CAP MLCC 150PF 25V C0G 008004

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-GRM0115C1E151GE01LCT-ND GRM0115C1E151GE01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details