Murata Electronics Ceramic Capacitors - GRM0115C1E150JE01L GRM0115C1E150JE01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109277-GRM0115C1E15 0JE01L Voltage Rating: 25 V Length: 250 µm Capacitance: 15 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Thickness: 125 µm Height: 138 µm Material: Ceramic Width: 125 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109277-GRM0115C1E15 0JE01L Voltage Rating: 25 V Length: 250 µm Capacitance: 15 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Thickness: 125 µm Height: 138 µm Material: Ceramic Width: 125 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0115C1E150JE01L - 1109277-GRM0115C1E150JE01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0115C1E150JE01L
1109277-GRM0115C1E150JE01L
Ceramic Capacitors - GRM0115C1E150JE01L 1109277-GRM0115C1E150JE01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109277-GRM0115C1E15 0JE01L Voltage Rating: 25 V Length: 250 µm Capacitance: 15 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Thickness: 125 µm Height: 138 µm Material: Ceramic Width: 125 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109277-GRM0115C1E150JE01L
Voltage Rating: 25 V
Length: 250 µm
Capacitance: 15 pF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Thickness: 125 µm
Height: 138 µm
Material: Ceramic
Width: 125 µm
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Ceramic Capacitors - 490-GRM0115C1E150JE01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 15PF 25V C0G 08004

CAP CER 15PF 25V C0G 08004

Buy Now Datasheet
Singapore, Singapore
15PF 25V Capacitor
60-GRM0115C1E150JE01L
15PF 25V Capacitor 60-GRM0115C1E150JE01L
CAP CER 15PF 25V C0G 08004 Product overview: GRM0115C1E150JE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0115C1E150JE01 L can be used for catalog matching and distributor lookup.

CAP CER 15PF 25V C0G 08004 Product overview: GRM0115C1E150JE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0115C1E150JE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1109277-GRM0115C1E150JE01L 490-GRM0115C1E150JE01LTR-ND 60-GRM0115C1E150JE01L
Product Name Ceramic Capacitors - GRM0115C1E150JE01L Ceramic Capacitors 15PF 25V Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details