0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Multilayer Ceramic Capacitor, GRJ Series, 33000 pF, - 10%, X7R, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes
CAP CER 0.033UF 1KV X7R 1812
CAP CER 0.033UF 1KV X7R 1812
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16710-1-ND | 490-16710-6-ND | 53W0346 | GRJ43DR73A333KWJ1L | GRJ43DR73A333KWJ1L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Grj Series, 33000 Pf, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Murata | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |