0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GRJ43DR73A333KWJ1KTR-ND | 490-GRJ43DR73A333KWJ1KDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |