CAP CER 4.7UF 50V X7R 1210 Product overview: GRJ32ER71H475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ32ER71H475KE11
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 4.7UF 50V X7R 1210
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRJ32ER71H475KE11L | 490-10962-6-ND | 490-10962-2-ND | GRJ32ER71H475KE11L |
| Product Name | 4.7UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |