Murata Electronics Ceramic Capacitors GRJ32DR72E224KWJ1L

Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16708-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16708-2-ND
Ceramic Capacitors 490-16708-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16708-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16708-6-ND
Ceramic Capacitors 490-16708-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16708-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16708-1-ND
Ceramic Capacitors 490-16708-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MURATA GRJ32DR72E224KWJ1L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 0.22 F, 250 V,10%, X7R - 535-GRJ32DR72E224KWJ1L - Utmel Electronic Limited
Hong Kong, China
MURATA GRJ32DR72E224KWJ1L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 0.22 F, 250 V,10%, X7R
535-GRJ32DR72E224KWJ1L
MURATA GRJ32DR72E224KWJ1L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 0.22 F, 250 V,10%, X7R 535-GRJ32DR72E224KWJ1L
MURATA GRJ32DR72E224KWJ1L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 0.22 F, 250 V,10%, X7R

MURATA GRJ32DR72E224KWJ1L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 0.22 F, 250 V,10%, X7R

Supplier's Site
Ceramic Capacitors - GRJ32DR72E224KWJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ32DR72E224KWJ1L
Ceramic Capacitors GRJ32DR72E224KWJ1L
CAP CER 0.22UF 250V X7R 1210

CAP CER 0.22UF 250V X7R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRJ32DR72E224KWJ1L
CAP CER 0.22UF 250V X7R 1210

CAP CER 0.22UF 250V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16708-2-ND 490-16708-6-ND 535-GRJ32DR72E224KWJ1L GRJ32DR72E224KWJ1L GRJ32DR72E224KWJ1L
Product Name Ceramic Capacitors Ceramic Capacitors MURATA GRJ32DR72E224KWJ1L SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 0.22 F, 250 V,10%, X7R Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details