Murata Electronics Ceramic Capacitors GRJ31CR72E473KWJ3L

Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16707-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16707-1-ND
Ceramic Capacitors 490-16707-1-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16707-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16707-6-ND
Ceramic Capacitors 490-16707-6-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16707-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16707-2-ND
Ceramic Capacitors 490-16707-2-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRJ31CR72E473KWJ3L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ31CR72E473KWJ3L
Ceramic Capacitors GRJ31CR72E473KWJ3L
CAP CER 0.047UF 250V X7R 1206

CAP CER 0.047UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16707-1-ND 490-16707-6-ND GRJ31CR72E473KWJ3L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1855029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details