Murata Electronics Ceramic Capacitors - GRJ31CR72E104KWJ3L GRJ31CR72E104KWJ3L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872862-GRJ31CR72E104 KWJ3L Series: GRJ Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRJ31CR72E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-7748-1, 490-7748-2, 490-7748-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872862-GRJ31CR72E104 KWJ3L Series: GRJ Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRJ31CR72E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-7748-1, 490-7748-2, 490-7748-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRJ31CR72E104KWJ3L - 872862-GRJ31CR72E104KWJ3L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRJ31CR72E104KWJ3L
872862-GRJ31CR72E104KWJ3L
Ceramic Capacitors - GRJ31CR72E104KWJ3L 872862-GRJ31CR72E104KWJ3L
Manufacturer: Murata Electronics North America Win Source Part Number: 872862-GRJ31CR72E104 KWJ3L Series: GRJ Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRJ31CR72E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-7748-1, 490-7748-2, 490-7748-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872862-GRJ31CR72E104KWJ3L
Series: GRJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRJ31CR72E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-7748-1, 490-7748-2, 490-7748-6

Buy Now Datasheet
Ceramic Capacitors - 490-7748-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7748-6-ND
Ceramic Capacitors 490-7748-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7748-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7748-2-ND
Ceramic Capacitors 490-7748-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7748-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7748-1-ND
Ceramic Capacitors 490-7748-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 250V Capacitor
60-GRJ31CR72E104KWJ3L
0.1UF 250V Capacitor 60-GRJ31CR72E104KWJ3L
CAP CER 0.1UF 250V X7R 1206 Product overview: GRJ31CR72E104KWJ3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31CR72E104KWJ3 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 250V X7R 1206 Product overview: GRJ31CR72E104KWJ3L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31CR72E104KWJ3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRJ31CR72E104KWJ3L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ31CR72E104KWJ3L
Ceramic Capacitors GRJ31CR72E104KWJ3L
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872862-GRJ31CR72E104KWJ3L 490-7748-6-ND 490-7748-2-ND 60-GRJ31CR72E104KWJ3L GRJ31CR72E104KWJ3L
Product Name Ceramic Capacitors - GRJ31CR72E104KWJ3L Ceramic Capacitors Ceramic Capacitors 0.1UF 250V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details