Murata Electronics Ceramic Capacitors GRJ31CR71E106KE11L

Description
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10940-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10940-2-ND
Ceramic Capacitors 490-10940-2-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10940-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10940-1-ND
Ceramic Capacitors 490-10940-1-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10940-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10940-6-ND
Ceramic Capacitors 490-10940-6-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRJ31CR71E106KE11L
10UF 25V Capacitor 60-GRJ31CR71E106KE11L
CAP CER 10UF 25V X7R 1206 Product overview: GRJ31CR71E106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31CR71E106KE11 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1206 Product overview: GRJ31CR71E106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31CR71E106KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, X7R, 10Uf, 25V, 1206; Ceramic Capacitor Case Murata - 84Y5863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, X7R, 10Uf, 25V, 1206; Ceramic Capacitor Case Murata
84Y5863
Cap, X7R, 10Uf, 25V, 1206; Ceramic Capacitor Case Murata 84Y5863
CAP, X7R, 10UF, 25V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:10µF; Voltage Rating:25V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRJ series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, X7R, 10UF, 25V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:10µF; Voltage Rating:25V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRJ series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRJ31CR71E106KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ31CR71E106KE11L
Ceramic Capacitors GRJ31CR71E106KE11L
CAP CER 10UF 25V X7R 1206

CAP CER 10UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10940-2-ND 490-10940-6-ND 60-GRJ31CR71E106KE11L 84Y5863 GRJ31CR71E106KE11L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Cap, X7R, 10Uf, 25V, 1206; Ceramic Capacitor Case Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details