Murata Electronics Ceramic Capacitors GRJ31CR61E106KE11L

Description
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10934-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10934-1-ND
Ceramic Capacitors 490-10934-1-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10934-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10934-6-ND
Ceramic Capacitors 490-10934-6-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10934-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10934-2-ND
Ceramic Capacitors 490-10934-2-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRJ31CR61E106KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ31CR61E106KE11L
Ceramic Capacitors GRJ31CR61E106KE11L
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRJ31CR61E106KE11L
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10934-1-ND 490-10934-6-ND GRJ31CR61E106KE11L GRJ31CR61E106KE11L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CFR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details