Murata Electronics Ceramic Capacitors GRJ31CC72A475KE01L

Description
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRJ31CC72A475KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ31CC72A475KE01LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ31CC72A475KE01LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRJ31CC72A475KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ31CC72A475KE01L
Ceramic Capacitors GRJ31CC72A475KE01L
CAP CER 4.7UF 100VDC 1206 X7S 10

CAP CER 4.7UF 100VDC 1206 X7S 10

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRJ31CC72A475KE01LTR-ND 490-GRJ31CC72A475KE01LDKR-ND GRJ31CC72A475KE01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details