Murata Electronics Ceramic Capacitors GRJ31CC72A475KE01K

Description
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRJ31CC72A475KE01KTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ31CC72A475KE01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 100V X7S 1206

CAP CER 4.7UF 100V X7S 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ31CC72A475KE01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 100V X7S 1206

CAP CER 4.7UF 100V X7S 1206

Buy Now Datasheet
Ceramic Capacitors - GRJ31CC72A475KE01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ31CC72A475KE01K
Ceramic Capacitors GRJ31CC72A475KE01K
CAP CER 4.7UF 100V X7S 1206

CAP CER 4.7UF 100V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRJ31CC72A475KE01KTR-ND 490-GRJ31CC72A475KE01KDKR-ND GRJ31CC72A475KE01K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details