Murata Electronics Ceramic Capacitors GRJ31CC71E106KE11L

Description
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10932-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10932-2-ND
Ceramic Capacitors 490-10932-2-ND
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10932-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10932-1-ND
Ceramic Capacitors 490-10932-1-ND
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10932-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10932-6-ND
Ceramic Capacitors 490-10932-6-ND
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-10932-2-ND 490-10932-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details