Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRJ21BC72A105KE11L

Description
Murata GRJ21BC72A105KE11L
Request a Quote Datasheet
Description
Murata GRJ21BC72A105KE11L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477945 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477945
MLCCs - Multilayer Ceramic Capacitors 2477945
Murata GRJ21BC72A105KE11L

Murata GRJ21BC72A105KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477946P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477946P
MLCCs - Multilayer Ceramic Capacitors 2477946P
Murata GRJ21BC72A105KE11L

Murata GRJ21BC72A105KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477946 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477946
MLCCs - Multilayer Ceramic Capacitors 2477946
Murata GRJ21BC72A105KE11L

Murata GRJ21BC72A105KE11L

Supplier's Site
Singapore, Singapore
1UF 100V Capacitor
60-GRJ21BC72A105KE11L
1UF 100V Capacitor 60-GRJ21BC72A105KE11L
CAP CER 1UF 100V X7S 0805 Product overview: GRJ21BC72A105KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ21BC72A105KE11 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7S 0805 Product overview: GRJ21BC72A105KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ21BC72A105KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10918-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10918-1-ND
Ceramic Capacitors 490-10918-1-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10918-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10918-6-ND
Ceramic Capacitors 490-10918-6-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10918-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10918-2-ND
Ceramic Capacitors 490-10918-2-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
OEM Souring - 1466920-GRJ21BC72A105KE11L - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1466920-GRJ21BC72A10 5KE11L Manufacturer: Murata Electronics North America

Category: OEM Souring
Win Source Part Number: 1466920-GRJ21BC72A105KE11L
Manufacturer: Murata Electronics North America

Buy Now
Ceramic Capacitors - GRJ21BC72A105KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ21BC72A105KE11L
Ceramic Capacitors GRJ21BC72A105KE11L
CAP CER 1UF 100V X7S 0805

CAP CER 1UF 100V X7S 0805

Supplier's Site Datasheet
Cap, 1Μf, 100V, 10%, X7S, 0805; Capacitance Murata - 84Y5862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 10%, X7S, 0805; Capacitance Murata
84Y5862
Cap, 1Μf, 100V, 10%, X7S, 0805; Capacitance Murata 84Y5862
CAP, 1µF, 100V, 10%, X7S, 0805; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRJ series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 100V, 10%, X7S, 0805; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRJ series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
64AJ4308
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata 64AJ4308
CAP, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477945 60-GRJ21BC72A105KE11L 490-10918-1-ND 490-10918-6-ND 1466920-GRJ21BC72A105KE11L GRJ21BC72A105KE11L 84Y5862 64AJ4308
Product Name MLCCs - Multilayer Ceramic Capacitors 1UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors OEM Souring Ceramic Capacitors Cap, 1Μf, 100V, 10%, X7S, 0805; Capacitance Murata Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details