Murata Electronics
Ceramic Capacitors
GRJ188R60J106ME11J
Description
Ceramic Capacitor
-
DigiKey
-
Acme Chip Technology Co., Limited
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
Capacitors |
|
Product Number
|
490-GRJ188R60J106ME11JTR-ND |
GRJ188R60J106ME11J |
GRJ188R60J106ME11J |
|
Product Name
|
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
|
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
|
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Ceramic Composition
|
|
Capacitance Tolerance
|
20 (+/- %)
|
|
|
|
WVDC
|
6.3 volts
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
680000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.80E-6 microF
View Details
5 suppliers
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Technology
Film Capacitors
Applications
Automotive
View Details