Murata Electronics Ceramic Capacitors GRJ155R60J106ME11D

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13211-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13211-1-ND
Ceramic Capacitors 490-13211-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13211-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13211-6-ND
Ceramic Capacitors 490-13211-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13211-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13211-2-ND
Ceramic Capacitors 490-13211-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302889-GRJ155R60J106ME11D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302889-GRJ155R60J106ME11D
Capacitors - Ceramic Capacitors 1302889-GRJ155R60J106ME11D
Win Source Part Number: 1302889-GRJ155R60J10 6ME11D Category: Capacitors>Ceramic Capacitors Series: GRJ Features: Soft Termination Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 10,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13211-1,490-1321 1-2,490-13211-6 Base Product Number: GRJ155R60J

Win Source Part Number: 1302889-GRJ155R60J106ME11D
Category: Capacitors>Ceramic Capacitors
Series: GRJ
Features: Soft Termination
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 10,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-13211-1,490-13211-2,490-13211-6
Base Product Number: GRJ155R60J

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-GRJ155R60J106ME11D
10UF 6.3V Capacitor 60-GRJ155R60J106ME11D
CAP CER 10UF 6.3V X5R 0402 Product overview: GRJ155R60J106ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ155R60J106ME11 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0402 Product overview: GRJ155R60J106ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ155R60J106ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRJ155R60J106ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ155R60J106ME11D
Ceramic Capacitors GRJ155R60J106ME11D
CAP CER 10UF 6.3V X5R 0402

CAP CER 10UF 6.3V X5R 0402

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1527
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1527
CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH4914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH4914
Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH4914
CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRJ155R60J106ME11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRJ155R60J106ME11D
6.3V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13211-1-ND 490-13211-6-ND 1302889-GRJ155R60J106ME11D 60-GRJ155R60J106ME11D GRJ155R60J106ME11D 03AJ1527 GRJ155R60J106ME11D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 6.3V Capacitor Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details